West Coast Magnetics Shaped Foil Chassis Inductor 307-10

Description
West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C and can be ordered using West Coast Magnetics' Shaped Foil TechnologyTM. Our exclusive shaped foil technologyTM combines the low DCR of a foil winding, with the low AC winding resistance of litz wire. For many high ripple, high frequency applications it has significantly lower winding losses than any litz or solid wire winding. Check with WCM's engineering department to see if it is right for your application.
Description
West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C and can be ordered using West Coast Magnetics' Shaped Foil TechnologyTM. Our exclusive shaped foil technologyTM combines the low DCR of a foil winding, with the low AC winding resistance of litz wire. For many high ripple, high frequency applications it has significantly lower winding losses than any litz or solid wire winding. Check with WCM's engineering department to see if it is right for your application.

Suppliers

Company
Product
Description
Supplier Links
Shaped Foil Chassis Inductor - 307-10 - West Coast Magnetics
Stockton, CA, USA
Shaped Foil Chassis Inductor
307-10
Shaped Foil Chassis Inductor 307-10
West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C and can be ordered using West Coast Magnetics' Shaped Foil TechnologyTM. Our exclusive shaped foil technologyTM combines the low DCR of a foil winding, with the low AC winding resistance of litz wire. For many high ripple, high frequency applications it has significantly lower winding losses than any litz or solid wire winding. Check with WCM's engineering department to see if it is right for your application.

West Coast Magnetics' 307 series power inductors offer exceptional performance in a compact package. These inductors can handle very high DC currents and high AC ripple currents from 60 Hz up to 500 kHz. They offer exceptional reliability with an operating temperature rating of 200C and can be ordered using West Coast Magnetics' Shaped Foil TechnologyTM.
Our exclusive shaped foil technologyTM combines the low DCR of a foil winding, with the low AC winding resistance of litz wire. For many high ripple, high frequency applications it has significantly lower winding losses than any litz or solid wire winding. Check with WCM's engineering department to see if it is right for your application.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 307-10
Product Name Shaped Foil Chassis Inductor
Mounting Option Chassis
Technology Shaped Foil
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details