West Coast Magnetics High Current Power Inductor [This product is RoHS Compliant] 306-11

Description
West Coast Magnetics' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics' 306 series power inductors are conservatively rated from 16 to 75 Amps DC or Rms on a continuous duty basis. Inductor values range from 26 to 590 microhenries.
Description
West Coast Magnetics' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics' 306 series power inductors are conservatively rated from 16 to 75 Amps DC or Rms on a continuous duty basis. Inductor values range from 26 to 590 microhenries.

Suppliers

Company
Product
Description
Supplier Links
High Current Power Inductor [This product is RoHS Compliant] - 306-11 - West Coast Magnetics
Stockton, CA, USA
High Current Power Inductor [This product is RoHS Compliant]
306-11
High Current Power Inductor [This product is RoHS Compliant] 306-11
West Coast Magnetics' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics' 306 series power inductors are conservatively rated from 16 to 75 Amps DC or Rms on a continuous duty basis. Inductor values range from 26 to 590 microhenries.

West Coast Magnetics' 306 series high current inductors aredesigned to meet the most demanding requirements. These inductors will support high levels of ripple at frequencies up to 500 kHz. West Coast Magnetics' 306 series power inductors are conservatively rated from 16 to 75 Amps DC or Rms on a continuous duty basis. Inductor values range from 26 to 590 microhenries.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 306-11
Product Name High Current Power Inductor [This product is RoHS Compliant]
Application High Current
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1670387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 39000 microH
View Details
Fixed Inductors - 1674-CL1008-J225JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details