West Coast Magnetics High Q RF Inductor 202-15

Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.
Description
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

Suppliers

Company
Product
Description
Supplier Links
High Q RF Inductor - 202-15 - West Coast Magnetics
Stockton, CA, USA
High Q RF Inductor
202-15
High Q RF Inductor 202-15
West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

West Coast Magnetics' high Q RF inductors are designed for resonant circuit applications requiring exceptionally high Q's and tight tolerances on inductance specifications. They are mounted in a surface mount package which assures mechanical stability and excellent lead coplanarity. The package is suitable for automatic pick and place equipment.

Supplier's Site

Technical Specifications

  West Coast Magnetics
Product Category Inductors, Coils, and Chokes
Product Number 202-15
Product Name High Q RF Inductor
Application RF Choke
Configuration Fixed
Inductance Range 0.5600 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers