Werma USA Inc. Alarms, Buzzers, and Sirens 58500075

Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet
Description
SIGNAL HORN WM CONTIN. TONE 24VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 2582-58500075-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
2582-58500075-ND
Alarms, Buzzers, and Sirens 2582-58500075-ND
SIGNAL HORN WM CONTIN. TONE 24VA

SIGNAL HORN WM CONTIN. TONE 24VA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 2582-58500075-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations Screw Terminals
Mounting Bracket Mount
Tone Noncontinuous
Frequency 110 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 6221506P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 41.8 mm (1.65 inch)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Buzzer - TA725 - NSI Industries LLC
NSI Industries LLC
Specs
Shape Square / Rectangular
Depth 25.4 mm (1 inch)
Sound Pressure Level 88 dB
View Details