High visibility LED Traffic Light with integrated siren. Unmistakable signalling even in direct sunlight using clear lenses. Sound output up to 80 dB. Continuous 50 Hz tone. Simple mounting using integrated mounting bracket. Good sideway visibility. Wall mounting
Supply Voltage = 115 V ac, 230 V ac
Lens Colour = Red/Green
Mounting Style = Tube, Wall Mount
Current Type = AC
Sounder Type = Siren
Decibels at 1 Metre = 85dB
Series = 494
Bulb Type = LED
Housing Colour = Grey
Maximum Decibel = 85dB
RS Components, Ltd. | |
---|---|
Product Category | Warning Lights |
Product Number | 6782985 |
Mounting | Tube, Wall Mount |