Model WMC-2-18-6dB-S is a directional coupler operating from 2 to 18 GHz with a nominal coupling of 6.6 dB, coupling flatness of ±0.9 dB typical, directivity of 21.2 dB typical, and return loss of 17.6 dB typical. It features SMA female connectors, an aluminum enclosure measuring 2.25 x 0.73 x 0.50 inches with threaded mounting holes, and operates from -55°C to +85°C. The device supports up to 3 watts CW input power, is RoHS compliant, and weighs 1.4 oz.
Model WMC-2-18-6dB-S from Werbel Microwave is a directional coupler that covers 2 to 18 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. Frequency sensitivity, or coupling flatness, is very good, with ±0.9dB typical. Directivity 21dB typical. Return loss 17dB typical. The aluminum enclosure measures 2.25 x 0.73 x 0.50 inches with threaded mounting holes. SMA Female connectors. The device is RoHS complaint, but Sn/Pb solder is available for military applications on special build to order. The device covers the letter bands S, C, X and Ku band all in one enclosure. Our own unique coupling design allows for excellent flatness, thereby increasing measurement accuracy. Designed, assembled, and tested in the USA.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMC-2-18-6dB-S |
| Product Name | Directional Couplers |
| RF Coupler Type | Uni-Directional |