Model WMC-0.5-2-30dB-S from Werbel Microwave is a directional coupler operating from 500 MHz to 2 GHz with a 30 dB ± 1.0 dB coupling value and 50 ohm impedance. It features a mainline loss of up to 0.40 dB, directivity of 20 to 26 dB, and return loss greater than 20 dB at input and output ports. The device has a maximum continuous RF power handling of 50 watts and a 1 watt termination rating. It uses SMA female connectors, is housed in an aluminum enclosure with PTFE insulators, and operates from -55°C to +85°C. The part is RoHS compliant and weighs 45 grams.
Model WMC-0.5-2-30dB-S from Werbel Microwave is a directional coupler that covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The L-band applications for military radio are covered, as well as cellular 800-900MHz and the upper portion of UHF. The high coupling value allows for accurate measurements with minimal power diversion from the system. Return loss is typically better than 1.15:1, making it almost electrically invisible in your system. USA assembled, design and tested. The device is RoHS compliant, but lead solder is available on special order for military applications.
Purchase direct via DigiKey Marketplace.
| Werbel Microwave LLC | |
|---|---|
| Product Category | RF Couplers |
| Product Number | WMC-0.5-2-30dB-S |
| Product Name | Directional Couplers |
| RF Coupler Type | Uni-Directional |