Wera Screwdriver Bits 060380

Description
PRE ORDER 2019 Wera Advent Calendar
Request a Quote
Description
PRE ORDER 2019 Wera Advent Calendar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8759416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8759416
Screwdriver Bits 8759416
PRE ORDER 2019 Wera Advent Calendar

PRE ORDER 2019 Wera Advent Calendar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8759416
Product Name Screwdriver Bits
Drive Size 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-193 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.75 inch (171 mm)
Shank Length 3 inch (76.2 mm)
View Details
Screwdriver - 24101 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 4 inch (102 mm)
View Details