Wera Threading Taps 05135903001

Description
879/4 Internal thread insertion tool, M
Request a Quote
Description
879/4 Internal thread insertion tool, M
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Threading Taps - 2666718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Threading Taps
2666718
Threading Taps 2666718
879/4 Internal thread insertion tool, M

879/4 Internal thread insertion tool, M

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Taps
Product Number 2666718
Product Name Threading Taps
Nominal ISO Size M8
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M6
Thread Form Metric
Overall Length 2.6 inch (66 mm)
View Details
Hand Tap 100K-P 1-8 - 100K-1-8-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1"
View Details
Tap - Non Metric - 68042 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 10
View Details
Cutting Taps - CoroTap 300 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Spiral Fluted Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
Thread Length 0.2320 to 1.42 inch (5.89 to 35.99 mm)
View Details