Wera Countersinks 05104662001

Description
Wera 05104662001 Countersink
Request a Quote
Description
Wera 05104662001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666561
Countersinks 2666561
Wera 05104662001 Countersink

Wera 05104662001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666561
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 499380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 3
Material High Speed Steel; Hss-e
View Details
CoroDrill® 452 countersink - 452.C1-0632-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.551 inch (14.0 mm)
View Details
Deburring and Chamfering Countersink Set -  - Walter Surface Technologies
Specs
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
Shank Diameter 0.250 to 0.500 inch (6.3 to 12.7 mm)
View Details
Countersink - HSS - Drill Point 4 Flute, Double End - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 0.750 inch (3.2 to 19.0 mm)
View Details