Wera Countersinks 05104650001

Description
846/8 Countersink bit 8pc set
Request a Quote
Description
846/8 Countersink bit 8pc set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 1231853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
1231853
Countersinks 1231853
846/8 Countersink bit 8pc set

846/8 Countersink bit 8pc set

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 1231853
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.22 inch (31 mm)
Flutes 3
View Details
60° Straight Flute Countersink - 601-0007 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.250 inch (6.3 mm)
View Details
CoroDrill® 452 countersink - 452.C1-0791-100T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.709 inch (18.0 mm)
View Details