Wera Countersinks 05104644001

Description
Wera 05104644001 Countersink
Request a Quote
Description
Wera 05104644001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666556
Countersinks 2666556
Wera 05104644001 Countersink

Wera 05104644001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666556
Product Name Countersinks
OAL 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5089064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.394 inch (10.0 mm)
OAL 2.48 inch (63 mm)
View Details
CoroDrill® 452 countersink - 452.C1-1109-130T-C CD10 - Sandvik Coromant Co.
Specs
Units Fractional
Standard Angle 130°
Body Diameter 0.906 inch (23.0 mm)
View Details
60° Straight Flute Countersink - 601-0310 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.031 inch (0.8 mm)
View Details
Countersink - Carbide - Single Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 120°
Body Diameter 0.125 to 1.000 inch (3.2 to 25.4 mm)
View Details