Sandvik Coromant Co. CoroDrill® 452 countersink 452.C1-1109-130T-C CD10

Description
Brazed Cutting Tool: Solid countersink
Description
Brazed Cutting Tool: Solid countersink

Suppliers

Company
Product
Description
Supplier Links
CoroDrill® 452 countersink - 452.C1-1109-130T-C CD10 - Sandvik Coromant Co.
Fair Lawn, NJ, USA
CoroDrill® 452 countersink
452.C1-1109-130T-C CD10
CoroDrill® 452 countersink 452.C1-1109-130T-C CD10
Brazed Cutting Tool: Solid countersink

Brazed Cutting Tool: Solid countersink

Supplier's Site

Technical Specifications

  Sandvik Coromant Co.
Product Category Countersinks
Product Number 452.C1-1109-130T-C CD10
Product Name CoroDrill® 452 countersink
Units Fractional
Standard Angle 130°
Body Diameter 0.906 inch (23.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.42 inch (36 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.375 inch (9.5 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
60° Straight Flute Countersink - 601-0007 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.250 inch (6.3 mm)
View Details