Wera Countersinks 05104631001

Description
Wera 05104631001 Countersink
Request a Quote
Description
Wera 05104631001 Countersink
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Countersinks - 2666546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Countersinks
2666546
Countersinks 2666546
Wera 05104631001 Countersink

Wera 05104631001 Countersink

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Countersinks
Product Number 2666546
Product Name Countersinks
Standard Angle 90°
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 218618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Flutes 5
Material High Speed Steel; Hss
View Details
Countersink - M42 - Zero Flute, Single Edge - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.250 to 1.125 inch (6.3 to 28.6 mm)
View Details
3-Flute Center Reamer Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 100°
Body Diameter 0.438 inch (11.1 mm)
View Details