Wera Drill Bits 05104602001

Description
849 HSS Twist Wood Drill Bits, 5 x 85 mm
Request a Quote
Description
849 HSS Twist Wood Drill Bits, 5 x 85 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2666527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2666527
Drill Bits 2666527
849 HSS Twist Wood Drill Bits, 5 x 85 mm

849 HSS Twist Wood Drill Bits, 5 x 85 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2666527
Product Name Drill Bits
Shank 0.350 inch (8.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711255-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details
ADPN30 120°point angle, 3mm shank Drill Bit - ADPN30-0010 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Non-Ferrous Materials
View Details