Wera Torque Screwdrivers 05074721001

Description
TORQUE SCREWDRIVER 25IN-55LB PRE-SET ADJ
Request a Quote
Description
TORQUE SCREWDRIVER 25IN-55LB PRE-SET ADJ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Torque Screwdrivers - 8757975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Torque Screwdrivers
8757975
Torque Screwdrivers 8757975
TORQUE SCREWDRIVER 25IN-55LB PRE-SET ADJ

TORQUE SCREWDRIVER 25IN-55LB PRE-SET ADJ

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757975
Product Name Torque Screwdrivers
Type Torque Screwdriver
Drive Type Hex; Hex
Drive Size 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530690 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 6.89 inch (175 mm)
View Details
3 suppliers
SLP Specialty Keys - SKP-5 - NBK America LLC
Specs
Shaft Material Equivalent to S45C Ferrosoferric Oxide Film (Black)
View Details
Specs
Type Standard Screwdriver
Drive Type Crosshead
Drive Size 3 inch (76.2 mm)
View Details