Wera Screwdriver Bits 05072072001

Description
851/1 Z PH
Request a Quote
Description
851/1 Z PH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2666267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2666267
Screwdriver Bits 2666267
851/1 Z PH

851/1 Z PH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2666267
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-152 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 12.38 inch (314 mm)
View Details
Screwdriver - 040.002.125 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type POZIDRIV
Overall Length 10 inch (254 mm)
View Details