Wera Screwdriver Bits 05066642001

Description
Wera 05066642001 Screwdriver Bit
Request a Quote
Description
Wera 05066642001 Screwdriver Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8757347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8757347
Screwdriver Bits 8757347
Wera 05066642001 Screwdriver Bit

Wera 05066642001 Screwdriver Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757347
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screwdriver - 35-152 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 12.38 inch (314 mm)
View Details
Screwdriver - 24103 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 6 inch (152 mm)
View Details