Greenlee Textron, Inc. Screwdriver 0153-33-INS

Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-33-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-33-INS
Screwdriver 0153-33-INS
PHILLIPS, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 8-1/4 INCH OVERALL LENGTH 4 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR #2 TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • PHILLIPS, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 8-1/4 INCH OVERALL LENGTH
  • 4 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-33-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-33-INS-ND
Screw and Nut Drivers 0153-33-INS-ND
"#2 Phillips Screwdriver 8.25"" (209.6mm)"

"#2 Phillips Screwdriver 8.25"" (209.6mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-33-INS 0153-33-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
4 Pieces Square Recess Screwdriver Set - 5693A - Gray Tools Canada Inc.
Specs
Drive Type Robertson
View Details
Adjustable Torque Screwdriver CAL 40 - 810477 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details