Wera Screwdriver Bits 05066272001

Description
BIT TORX PLUS 5IP/25 EXTRA HARD
Request a Quote
Description
BIT TORX PLUS 5IP/25 EXTRA HARD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8757234 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8757234
Screwdriver Bits 8757234
BIT TORX PLUS 5IP/25 EXTRA HARD

BIT TORX PLUS 5IP/25 EXTRA HARD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757234
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2111 - WAGO
Specs
Drive Type Slotted; 2.5 x 0.4
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 1258 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type Slotted
Overall Length 10 inch (254 mm)
Shank Length 8 inch (203 mm)
View Details
Scratch Awl - 91425A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details