Wera Screwdriver Bits 05066120001

Description
BI TORSION BIT BTZ TX10
Request a Quote
Description
BI TORSION BIT BTZ TX10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3100434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3100434
Screwdriver Bits 3100434
BI TORSION BIT BTZ TX10

BI TORSION BIT BTZ TX10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3100434
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - 35-196 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 11.36 inch (289 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 24219 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.25 inch (210 mm)
View Details