MHH Engineering Co. Ltd. TT Dial Measuring Torque Screwdrivers 017600

Description
Key Benefits: Process conformity can be ensured by the ability of these tools to carry out the Just Move and Loosening Tests, made simple by their unique memory function Low risk of tool damage is ensured by due to an overload protection system using a unique positive contact mechanism Minimise tool investment with this flexible tool, which can efficiently measure in Metric and Imperial torque units in both directions Peace of mind is provided by a long tool life backed by two year warranty and fast comprehensive calibration service Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 1D
Datasheet
Description
Key Benefits: Process conformity can be ensured by the ability of these tools to carry out the Just Move and Loosening Tests, made simple by their unique memory function Low risk of tool damage is ensured by due to an overload protection system using a unique positive contact mechanism Minimise tool investment with this flexible tool, which can efficiently measure in Metric and Imperial torque units in both directions Peace of mind is provided by a long tool life backed by two year warranty and fast comprehensive calibration service Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 1D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TT Dial Measuring Torque Screwdrivers - 017600 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
TT Dial Measuring Torque Screwdrivers
017600
TT Dial Measuring Torque Screwdrivers 017600
Key Benefits: Process conformity can be ensured by the ability of these tools to carry out the Just Move and Loosening Tests, made simple by their unique memory function Low risk of tool damage is ensured by due to an overload protection system using a unique positive contact mechanism Minimise tool investment with this flexible tool, which can efficiently measure in Metric and Imperial torque units in both directions Peace of mind is provided by a long tool life backed by two year warranty and fast comprehensive calibration service Technical Information: Accuracy +/- 6% of reading ISO 6789:2003 Classification 1D

Key Benefits:

  • Process conformity can be ensured by the ability of these tools to carry out the Just Move and Loosening Tests, made simple by their unique memory function
  • Low risk of tool damage is ensured by due to an overload protection system using a unique positive contact mechanism
  • Minimise tool investment with this flexible tool, which can efficiently measure in Metric and Imperial torque units in both directions
  • Peace of mind is provided by a long tool life backed by two year warranty and fast comprehensive calibration service

Technical Information:

  • Accuracy +/- 6% of reading
  • ISO 6789:2003 Classification 1D
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 017600
Product Name TT Dial Measuring Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
TLS Production Torque Screwdrivers - 015925 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Hex
Drive Size 0.2500 inch (6.35 mm)
View Details
Adjustable Torque Screwdriver CAL 36/4 - 810587 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 7.8 inch (198 mm)
View Details