Wera Screwdriver Bits 05060038001

Description
Z-BIT PZ 2 152MM
Request a Quote
Description
Z-BIT PZ 2 152MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3233203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3233203
Screwdriver Bits 3233203
Z-BIT PZ 2 152MM

Z-BIT PZ 2 152MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3233203
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 35-9149 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Slotted
Drive Size 0.1250 inch (3.17 mm)
Drive Details 1/8 Inch
View Details
Screwdriver - SDP-2-4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 7.94 inch (202 mm)
View Details