Wera Screwdriver Bits 05060005001

Description
855/4TZ BIT PZ1/50 EXTRA TOUGH TORSION
Request a Quote
Description
855/4TZ BIT PZ1/50 EXTRA TOUGH TORSION
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 8757145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
8757145
Screwdriver Bits 8757145
855/4TZ BIT PZ1/50 EXTRA TOUGH TORSION

855/4TZ BIT PZ1/50 EXTRA TOUGH TORSION

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8757145
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530696 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-183 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 6.75 inch (171 mm)
View Details
Screwdriver - 24247 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead
Overall Length 3.88 inch (98.42 mm)
View Details