Wera
Screwdriver Bits
05059860001
Description
TH-BIT LONG PH 2 50MM
Request a Quote
Email Supplier
Description
TH-BIT LONG PH 2 50MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
3232913 |
|
Product Name
|
Screwdriver Bits |
|
Drive Size
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Type
Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Drive Type
Slotted
Drive Size
0.0938 inch (2.38 mm)
Drive Details
3/32 Inch
View Details
Snap-on Industrial Brands
Drive Type
Slotted
Drive Size
0.1875 inch (4.76 mm)
Overall Length
9.69 inch (246 mm)
View Details