MHH Engineering Co. Ltd. PSE Ergo Production Torque Screwdrivers 062400

Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces the likelihood of warranty and rework by ensuring accurate torque application. The slipping mechanism together with the tamperproof adjustment ensures the torque is applied repeatedly regardless of operator skill level Increased production efficiency by reducing operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F EPA Compliant
Datasheet
Description
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces the likelihood of warranty and rework by ensuring accurate torque application. The slipping mechanism together with the tamperproof adjustment ensures the torque is applied repeatedly regardless of operator skill level Increased production efficiency by reducing operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F EPA Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSE Ergo Production Torque Screwdrivers - 062400 - MHH Engineering Co. Ltd.
Bramley, Surrey, United Kingdom
PSE Ergo Production Torque Screwdrivers
062400
PSE Ergo Production Torque Screwdrivers 062400
Key Benefits: Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas Reduces the likelihood of warranty and rework by ensuring accurate torque application. The slipping mechanism together with the tamperproof adjustment ensures the torque is applied repeatedly regardless of operator skill level Increased production efficiency by reducing operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action Technical Information: Repeatability +/- 6% of reading ISO 6789:2003 Classification 2F EPA Compliant

Key Benefits:

  • Accurate process control is ensured by eliminating under and over tightening due to the proven Torqueleader slipping technology
  • These versatile tools are ideal for a wide range of applications by offering both bi-directional and one way slipping actions
  • Ideal for safe electronic component assembly as this tool is EPA compliant for use in Electrostatically Sensitive Areas
  • Reduces the likelihood of warranty and rework by ensuring accurate torque application. The slipping mechanism together with the tamperproof adjustment ensures the torque is applied repeatedly regardless of operator skill level
  • Increased production efficiency by reducing operator fatigue due to a specially designed ergonomic hand grip combined with a smooth tool rest action

Technical Information:

  • Repeatability +/- 6% of reading
  • ISO 6789:2003 Classification 2F
  • EPA Compliant
Supplier's Site Datasheet

Technical Specifications

  MHH Engineering Co. Ltd.
Product Category Screwdrivers (hand tool)
Product Number 062400
Product Name PSE Ergo Production Torque Screwdrivers
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
View Details
TLS Production Torque Screwdrivers - 015100 - MHH Engineering Co. Ltd.
Specs
Type Torque Screwdriver
Drive Type Square
Drive Size 0.2500 inch (6.35 mm)
View Details