Wera Screwdriver Bits 05059855001

Description
TH-BIT LONG PH 1 50MM
Request a Quote
Description
TH-BIT LONG PH 1 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3232907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3232907
Screwdriver Bits 3232907
TH-BIT LONG PH 1 50MM

TH-BIT LONG PH 1 50MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3232907
Product Name Screwdriver Bits
Drive Size 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 7530703 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 2.5 x 0.4 mm, 3.5 x 0.5 mm, 5.5 x 0.8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-158 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - SDR-22 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.12 inch (156 mm)
View Details