Ideal Industries, Inc. Screwdriver 35-158

Description
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH
Datasheet
Description
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 35-158 - Ideal Industries, Inc.
Sycamore, IL, USA
Screwdriver
35-158
Screwdriver 35-158
KEYSTONE TYPE GROUND (TIP) FINISH 13-11/32 INCH OVERALL LENGTH 8 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION STYLE YELLOW, BLACK HANDLE COLOR CHROME VANADIUM STEEL SHANK MATERIAL HANDLE LENGTH 5-11/32 INCH SHANK SIZE 3/8 INCH
  • KEYSTONE TYPE
  • GROUND (TIP) FINISH
  • 13-11/32 INCH OVERALL LENGTH
  • 8 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION STYLE
  • YELLOW, BLACK HANDLE COLOR
  • CHROME VANADIUM STEEL SHANK MATERIAL
  • HANDLE LENGTH 5-11/32 INCH
  • SHANK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Ideal Industries, Inc.
Product Category Screwdrivers (hand tool)
Product Number 35-158
Product Name Screwdriver
Type Precision Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2117 - WAGO
Specs
Drive Type Slotted; 8.0 x 1.2
View Details
2 suppliers
Screwdriver - 30-330 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Robertson
Shank Length 6 inch (152 mm)
View Details