Wera
Screwdriver Bits
05059700001
Description
867/4 KK TX 10 x 89 mm
Request a Quote
Email Supplier
Description
867/4 KK TX 10 x 89 mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Screwdrivers (hand tool) |
|
Product Number
|
8757085 |
|
Product Name
|
Screwdriver Bits |
|
Drive Type
|
Hex; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Torque Screwdriver
Drive Size
0.2500 inch (6.35 mm)
Overall Length
7.8 inch (198 mm)
View Details
ASG, Division of Jergens, Inc.
Type
Torque Screwdriver
Drive Details
1/4" Hex
Torque Range
35.4 to 79.65 In-lbs (40.82 to 91.84 kg-cm)
View Details