ASG, Division of Jergens, Inc. Gedore Quickset Adjustable Torque Screwdriver 016700

Description
Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design T bar is not included with the Quickset Torque Screwdriver Range
Description
Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design T bar is not included with the Quickset Torque Screwdriver Range

Suppliers

Company
Product
Description
Supplier Links
Gedore Quickset Adjustable Torque Screwdriver - 016700 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Quickset Adjustable Torque Screwdriver
016700
Gedore Quickset Adjustable Torque Screwdriver 016700
Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design T bar is not included with the Quickset Torque Screwdriver Range
  • Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level
  • Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied
  • Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range
  • Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum
  • Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design
  • T bar is not included with the Quickset Torque Screwdriver Range
Supplier's Site
Gedore Quickset Adjustable Torque Screwdriver - 016700 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Quickset Adjustable Torque Screwdriver
016700
Gedore Quickset Adjustable Torque Screwdriver 016700
Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design T bar is not included with the Quickset Torque Screwdriver Range
  • Quickset Adjustable Torque Screwdrivers achieve accurate torque application by eliminating both under and over tightening using Gedore Torque’s proven slipping technology. This enables any user to deliver the correct torque with confidence regardless of task and operator skill level
  • Fast and accurate to set, using the quick and clear to read micrometer setting scale. A visible scale allows the user to adjust the tool to their desired torque setting, enabling a range of different torque settings to be applied
  • Each single Adjustable Torque Screwdriver can cover a broad variety of applications due to their wide torque range
  • Long service life is provided through the durable design utilizing hard wearing materials such as stainless steel and aluminum
  • Increased operator comfort and productivity, from the smooth reset action of the tool and the ergonomic design
  • T bar is not included with the Quickset Torque Screwdriver Range
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 016700
Product Name Gedore Quickset Adjustable Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2131 - WAGO
Specs
Drive Type Crosshead; PZ1
View Details
2 suppliers
Preset Torque Screwdrivers PM-15 - 810064 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.3 inch (160 mm)
View Details
Gedore TLS Series Preset Torque Screwdriver - 015000 - ASG, Division of Jergens, Inc.
Specs
Type Torque Screwdriver
Drive Details 1/4" Hex
Torque Range 0.3563 to 2 In-lbs (0.4108 to 2.31 kg-cm)
View Details