Wera Screwdriver Bits 05057235001

Description
800/2 Z bits, 1.6 x 10 x 41 mm
Request a Quote
Description
800/2 Z bits, 1.6 x 10 x 41 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 2665987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
2665987
Screwdriver Bits 2665987
800/2 Z bits, 1.6 x 10 x 41 mm

800/2 Z bits, 1.6 x 10 x 41 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665987
Product Name Screwdriver Bits
Drive Type Hex; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver Sets - 2885107 - RS Components, Ltd.
Specs
Drive Type Angled Drive
Drive Details 2.5 x 0.4 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - 35-184 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet; Slotted
Overall Length 7.75 inch (197 mm)
View Details
Screwdriver - 808050TS - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Stubby Screwdriver
Drive Type Crosshead; Slotted
Overall Length 4 inch (102 mm)
View Details
2 suppliers