Wera Screwdriver Bits 05056610001

Description
TH-BIT PH 2 25MM
Request a Quote
Description
TH-BIT PH 2 25MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Bits - 3232856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Bits
3232856
Screwdriver Bits 3232856
TH-BIT PH 2 25MM

TH-BIT PH 2 25MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3232856
Product Name Screwdriver Bits
Drive Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - 36-246 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.06 inch (154 mm)
Shank Length 2.5 inch (63.5 mm)
View Details
Screwdriver - 24205 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 7.75 inch (197 mm)
View Details