Wera Screwdrivers 05022795001

Description
HEXAGON BALLDRIVER
Request a Quote
Description
HEXAGON BALLDRIVER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 3231982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
3231982
Screwdrivers 3231982
HEXAGON BALLDRIVER

HEXAGON BALLDRIVER

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 3231982
Product Name Screwdrivers
Overall Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 36-242 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 7.56 inch (192 mm)
Shank Length 4 inch (102 mm)
View Details
2 suppliers
Screwdriver - 24207 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.81 inch (173 mm)
View Details