Greenlee Textron, Inc. Screw-Holding Drivers

Description
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof of that commitment is in the modern facilities, state-of-the-art production equipment, and enhanced quality assurance programs which comprise the Greenlee way of doing business today. Our expanded EDI (Electronic Data Interchange) capabilities assure convenient, fast, and accurate exchange of information between Greenlee and its suppliers and customers. ISO 9001 Certification further assures customers worldwide of our ongoing commitment to quality products, service, and support. Innovative product design, manufacturing excellence, and customer response will keep Greenlee at the top of its industry, now, and well into the 21st century.
Datasheet
Description
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof of that commitment is in the modern facilities, state-of-the-art production equipment, and enhanced quality assurance programs which comprise the Greenlee way of doing business today. Our expanded EDI (Electronic Data Interchange) capabilities assure convenient, fast, and accurate exchange of information between Greenlee and its suppliers and customers. ISO 9001 Certification further assures customers worldwide of our ongoing commitment to quality products, service, and support. Innovative product design, manufacturing excellence, and customer response will keep Greenlee at the top of its industry, now, and well into the 21st century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw-Holding Drivers -  - Greenlee Textron, Inc.
Rockford, IL, USA
Screw-Holding Drivers
Screw-Holding Drivers
From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade® For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof of that commitment is in the modern facilities, state-of-the-art production equipment, and enhanced quality assurance programs which comprise the Greenlee way of doing business today. Our expanded EDI (Electronic Data Interchange) capabilities assure convenient, fast, and accurate exchange of information between Greenlee and its suppliers and customers. ISO 9001 Certification further assures customers worldwide of our ongoing commitment to quality products, service, and support. Innovative product design, manufacturing excellence, and customer response will keep Greenlee at the top of its industry, now, and well into the 21st century.

From safe, insulated tools to screw-holding drivers, hex keys and pliers, greenlee hand tools are designed by professional electricians, backed by a limited lifetime warranty, and made for the trade®

For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical industry as well. Over 20 years ago, Greenlee made a commitment to the high technology necessary to keep pace with the changing needs of our customers. Proof of that commitment is in the modern facilities, state-of-the-art production equipment, and enhanced quality assurance programs which comprise the Greenlee way of doing business today. Our expanded EDI (Electronic Data Interchange) capabilities assure convenient, fast, and accurate exchange of information between Greenlee and its suppliers and customers. ISO 9001 Certification further assures customers worldwide of our ongoing commitment to quality products, service, and support. Innovative product design, manufacturing excellence, and customer response will keep Greenlee at the top of its industry, now, and well into the 21st century.

Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Name Screw-Holding Drivers
Type Standard Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdrivers - 7530693 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,5 mm
Overall Length 3.94 inch (100 mm)
View Details
2 suppliers
Screw and Nut Drivers - PA2940-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Slotted; Slotted
Drive Size 0.0472 inch (1.2 mm)
Drive Details 1.2mm x 6.5mm
View Details
Scratch Awl - 91425A - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Overall Length 7.75 inch (197 mm)
View Details