Wera Hex Keys 05022702001

Description
Stainless Long Ballend Hex Key 2.5x112mm
Request a Quote
Description
Stainless Long Ballend Hex Key 2.5x112mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hex Keys - 7755640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hex Keys
7755640
Hex Keys 7755640
Stainless Long Ballend Hex Key 2.5x112mm

Stainless Long Ballend Hex Key 2.5x112mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 7755640
Product Name Hex Keys
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details