Wera Wrenches 05020103001

Description
6004 Joker M self-setting spanner, 13-16
Request a Quote
Description
6004 Joker M self-setting spanner, 13-16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2245737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2245737
Wrenches 2245737
6004 Joker M self-setting spanner, 13-16

6004 Joker M self-setting spanner, 13-16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2245737
Product Name Wrenches
Wrench Length 7.4 inch (188 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details