Wera Wrenches 05020099001

Description
6004 Joker XS self-setting spanner, 7-10
Request a Quote
Description
6004 Joker XS self-setting spanner, 7-10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2245736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2245736
Wrenches 2245736
6004 Joker XS self-setting spanner, 7-10

6004 Joker XS self-setting spanner, 7-10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2245736
Product Name Wrenches
Wrench Length 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details