Wera Screwdrivers 05008882001

Description
809/1 ESD Stubby Bitholding screwdriver,
Request a Quote
Description
809/1 ESD Stubby Bitholding screwdriver,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2665568 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2665568
Screwdrivers 2665568
809/1 ESD Stubby Bitholding screwdriver,

809/1 ESD Stubby Bitholding screwdriver,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2665568
Product Name Screwdrivers
Drive Details 1/4 in
Unlock Full Specs
to access all available technical data

Similar Products

Screwdrivers - 7530700 - RS Components, Ltd.
Specs
Drive Type Slotted; Slotted
Drive Details 0,8 mm
Standards RoHS Compliant
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 34001 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 10 inch (254 mm)
View Details
Screwdriver - 35-204 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Combination Head
Overall Length 8.31 inch (211 mm)
Shank Length 4 inch (102 mm)
View Details