Wera Screwdriver Sets 05008876001

Description
Stubby Set TX 1
Request a Quote
Description
Stubby Set TX 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Sets - 2012179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdriver Sets
2012179
Screwdriver Sets 2012179
Stubby Set TX 1

Stubby Set TX 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2012179
Product Name Screwdriver Sets
Drive Details 25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2133 - WAGO
Specs
Drive Type Crosshead; PZ3
View Details
2 suppliers
Screwdriver - 36-245 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Cabinet
Overall Length 9.56 inch (243 mm)
Shank Length 6 inch (152 mm)
View Details
Screwdriver - 900T-250 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Hex
Drive Size 0.1562 inch (3.97 mm)
View Details