Greenlee Textron, Inc. Screwdriver 0153-15-INS

Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet
Description
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-15-INS - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-15-INS
Screwdriver 0153-15-INS
CABINET, INSULATED TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-7/8 INCH OVERALL LENGTH 6 INCH SHANK LENGTH PRECISION MACHINED TIP PROCESS INSULATED STYLE BLACK, GREEN HANDLE COLOR 5/16 INCH TIP SIZE APPLICABLE STANDARD ASTM, IEC VOLTAGE RATING 1000 VAC HANDLE TYPE CUSHIONED GRIP
  • CABINET, INSULATED TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-7/8 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • PRECISION MACHINED TIP PROCESS
  • INSULATED STYLE
  • BLACK, GREEN HANDLE COLOR
  • 5/16 INCH TIP SIZE
  • APPLICABLE STANDARD ASTM, IEC
  • VOLTAGE RATING 1000 VAC
  • HANDLE TYPE CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0153-15-INS-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0153-15-INS-ND
Screw and Nut Drivers 0153-15-INS-ND
"5/16"" Slotted Screwdriver 10.87"" (276.0mm)"

"5/16"" Slotted Screwdriver 10.87"" (276.0mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0153-15-INS 0153-15-INS-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Cabinet Slotted; Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 10.88 inch (276 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2167 - WAGO
Specs
Drive Type T25
View Details
2 suppliers
Screw and Nut Drivers - 0253-42C-ND - DigiKey
Greenlee Textron, Inc.
Specs
Drive Type Hex; Hex Socket
Drive Size 0.4724 inch (12 mm)
Drive Details 12mm
View Details
Screw Starter - Slotted - Nylon - NH2 - Gray Tools Canada Inc.
Specs
Drive Type Slotted
Overall Length 2.5 inch (63.5 mm)
View Details