Wera Screwdrivers 05007675001

Description
334 SK Screwdriver for slotted screws, 1
Request a Quote
Description
334 SK Screwdriver for slotted screws, 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2671477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2671477
Screwdrivers 2671477
334 SK Screwdriver for slotted screws, 1

334 SK Screwdriver for slotted screws, 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2671477
Product Name Screwdrivers
Overall Length 4.41 inch (112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-657-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-158 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 13.34 inch (339 mm)
View Details
Screwdriver - 24239 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.3125 inch (7.94 mm)
Overall Length 12.56 inch (319 mm)
View Details