Greenlee Textron, Inc. Screwdriver Set 0153-42C

Description
COMBINATION, FLAT-TIP, PHILLIPS, HEX TYPE 6 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH AND 1/4 INCH FLAT-TIP SCREWDRIVER, #1 AND #2 PHILLIPS SCREWDRIVER AND 5/16 INCH AND 1/4 INCH HEX SCREWDRIVER SET CONTENT BLADE MATERIAL HARDENED STEEL BLADE FINISH CHROME PLATED HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
COMBINATION, FLAT-TIP, PHILLIPS, HEX TYPE 6 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH AND 1/4 INCH FLAT-TIP SCREWDRIVER, #1 AND #2 PHILLIPS SCREWDRIVER AND 5/16 INCH AND 1/4 INCH HEX SCREWDRIVER SET CONTENT BLADE MATERIAL HARDENED STEEL BLADE FINISH CHROME PLATED HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver Set - 0153-42C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver Set
0153-42C
Screwdriver Set 0153-42C
COMBINATION, FLAT-TIP, PHILLIPS, HEX TYPE 6 PIECE(S) GREEN, BLACK HANDLE COLOR 3/16 INCH AND 1/4 INCH FLAT-TIP SCREWDRIVER, #1 AND #2 PHILLIPS SCREWDRIVER AND 5/16 INCH AND 1/4 INCH HEX SCREWDRIVER SET CONTENT BLADE MATERIAL HARDENED STEEL BLADE FINISH CHROME PLATED HANDLE TYPE SOFT, CUSHIONED GRIP
  • COMBINATION, FLAT-TIP, PHILLIPS, HEX TYPE
  • 6 PIECE(S)
  • GREEN, BLACK HANDLE COLOR
  • 3/16 INCH AND 1/4 INCH FLAT-TIP SCREWDRIVER, #1 AND #2 PHILLIPS SCREWDRIVER AND 5/16 INCH AND 1/4 INCH HEX SCREWDRIVER SET CONTENT
  • BLADE MATERIAL HARDENED STEEL
  • BLADE FINISH CHROME PLATED
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-42C
Product Name Screwdriver Set
Drive Type Cabinet; Crosshead; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2164 - WAGO
Specs
Drive Type T10
View Details
2 suppliers
Specs
Type Standard Screwdriver
Drive Type Slotted
Drive Size 0.1562 inch (3.97 mm)
View Details