Wera Screwdrivers 05007620001

Description
334 SCREWDRIVER 1.0/6.0/125 LASERTIP
Request a Quote
Description
334 SCREWDRIVER 1.0/6.0/125 LASERTIP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 8758794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
8758794
Screwdrivers 8758794
334 SCREWDRIVER 1.0/6.0/125 LASERTIP

334 SCREWDRIVER 1.0/6.0/125 LASERTIP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 8758794
Product Name Screwdrivers
Drive Type Flat
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-658-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
2 suppliers
Screwdriver - 35-161 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Type Precision Screwdriver
Drive Type Cabinet
Overall Length 3.44 inch (87.31 mm)
View Details
Screwdriver - 24219 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 8.25 inch (210 mm)
View Details