Greenlee Textron, Inc. Screwdriver 0153-12C

Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet
Description
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0153-12C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0153-12C
Screwdriver 0153-12C
KEYSTONE, FLAT, HEAVY DUTY TYPE BLACK PHOSPHATE PLATED TIP FINISH 10-11/32 INCH OVERALL LENGTH 6 INCH SHANK LENGTH SQUARE SHANK TYPE PRECISION MACHINED TIP PROCESS MINIATURE STYLE BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE APPLICABLE STANDARD ASME/ANSI HANDLE TYPE SOFT, CUSHIONED GRIP
  • KEYSTONE, FLAT, HEAVY DUTY TYPE
  • BLACK PHOSPHATE PLATED TIP FINISH
  • 10-11/32 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • SQUARE SHANK TYPE
  • PRECISION MACHINED TIP PROCESS
  • MINIATURE STYLE
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • APPLICABLE STANDARD ASME/ANSI
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Screwdrivers (hand tool)
Product Number 0153-12C
Product Name Screwdriver
Drive Type Cabinet; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screw and Nut Drivers - 2946-210-720-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Details 3.5mm x 0.5mm
View Details
3 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Uninsulated Screwdrivers - Set S 2.0/2.5/3.0/3.5/4.0/5.5 - Weidmuller
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Features Hardened Tip / Blade
View Details
Screwdriver Set - 0153-03C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Crosshead; Slotted
View Details