Wera Screwdrivers 05006565001

Description
Kraftform Kompakt VDE 64 i TiE SB
Request a Quote
Description
Kraftform Kompakt VDE 64 i TiE SB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2885084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2885084
Screwdrivers 2885084
Kraftform Kompakt VDE 64 i TiE SB

Kraftform Kompakt VDE 64 i TiE SB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2885084
Product Name Screwdrivers
Drive Details 6 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2114 - WAGO
Specs
Drive Type Slotted; 4.0 x 0.8
View Details
2 suppliers
Screwdriver - 35-203 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 9.94 inch (252 mm)
Shank Length 5.62 inch (143 mm)
View Details
Screwdriver - 24207 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Cabinet; Slotted
Drive Size 0.1875 inch (4.76 mm)
Overall Length 6.81 inch (173 mm)
View Details