Greenlee Textron, Inc. Screwdriver 0453-18C

Description
PHILLIPS TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR #2 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
PHILLIPS TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR #2 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0453-18C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0453-18C
Screwdriver 0453-18C
PHILLIPS TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR #2 TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • PHILLIPS TYPE
  • 11-1/8 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • #2 TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0453-18C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0453-18C-ND
Screw and Nut Drivers 0453-18C-ND
"#2 Phillips Screwdriver 11.13"" (282.7mm)"

"#2 Phillips Screwdriver 11.13"" (282.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0453-18C 0453-18C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Crosshead Crosshead; Phillips
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2151 - WAGO
Specs
Drive Type Crosshead; Slotted; Crosshead and slot +/- PZ1/S
View Details
Screwdriver - 0153-14C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Drive Type Cabinet; Slotted
Drive Size 0.2500 inch (6.35 mm)
Overall Length 14.34 inch (364 mm)
View Details
2 suppliers
Screwdriver - SDP-2-4 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Drive Type Crosshead
Overall Length 7.94 inch (202 mm)
View Details