Wera Screwdrivers 05006564001

Description
Kraftform Kompakt VDE 64 i TiE SB
Request a Quote
Description
Kraftform Kompakt VDE 64 i TiE SB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2885082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2885082
Screwdrivers 2885082
Kraftform Kompakt VDE 64 i TiE SB

Kraftform Kompakt VDE 64 i TiE SB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2885082
Product Name Screwdrivers
Drive Details 5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2132 - WAGO
Specs
Drive Type Crosshead; PZ2
View Details
2 suppliers
Preset Torque Screwdrivers PM-5 - 810007 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 5.5 inch (140 mm)
View Details
Ceramic Driver 1.7 X 30 Cross - 64835 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Crosshead
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details