ASG, Division of Jergens, Inc. Gedore Preset ESD Torque Screwdriver 065605

Description
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated The ESD models are ideal for safe electronic component assembly as these are EPA compliant Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) ESD 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available
Description
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated The ESD models are ideal for safe electronic component assembly as these are EPA compliant Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) ESD 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available

Suppliers

Company
Product
Description
Supplier Links
Gedore Preset ESD Torque Screwdriver - 065605 - ASG, Division of Jergens, Inc.
Cleveland, OH, USA
Gedore Preset ESD Torque Screwdriver
065605
Gedore Preset ESD Torque Screwdriver 065605
Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology Calibration stickers can be easily applied to the purpose designed nose Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated The ESD models are ideal for safe electronic component assembly as these are EPA compliant Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200) ESD 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800) One Way (O/W) clockwise torque and anti clockwise torque ESD Preset Torque Screwdriver models available for safe electronic component assembly Clean Room (CRS) Class 100 versions available
  • Pro Preset Torque Screwdrivers ensure accurate process control by eliminating under and over tightening due to the proven Gedore Torque slipping technology
  • Calibration stickers can be easily applied to the purpose designed nose
  • Years of dependable service is provided by the Torque Screwdrivers robust design especially if regularly calibrated
  • The ESD models are ideal for safe electronic component assembly as these are EPA compliant
  • Increased production efficiency by reducing operator fatigue due to the dual formed ergonomic hand grip and smooth tool reset action
  • The ¼” female hexagon TLS range proves versatile with a quick conversion to male square ¼” drive by using a convertor (ASG #: 029200)
  • ESD 450 and 1350 Preset Torque Screwdriver models come with T-bars as standard to assist with higher torque application
  • To allow for customization and clear identification interchangeable colored end caps are available in packs of four In each pack of four there is a red, green, blue and black (ASG #: 065800)
  • One Way (O/W) clockwise torque and anti clockwise torque
  • ESD Preset Torque Screwdriver models available for safe electronic component assembly
  • Clean Room (CRS) Class 100 versions available
Supplier's Site

Technical Specifications

  ASG, Division of Jergens, Inc.
Product Category Screwdrivers (hand tool)
Product Number 065605
Product Name Gedore Preset ESD Torque Screwdriver
Type Torque Screwdriver
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2120 - WAGO
Specs
Drive Type Crosshead; PH0
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Adjustable Torque Screwdriver - 810045 - Sturtevant Richmont
Specs
Type Torque Screwdriver
Drive Size 0.2500 inch (6.35 mm)
Overall Length 6.8 inch (173 mm)
View Details
Ceramic Driver 0.9 X 30 Slot - 64831 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Drive Type Slotted
Drive Size 1.18 inch (30 mm)
Shaft Material Ceramic
View Details