Wera Screwdrivers 05006556001

Description
Kraftform Kompakt VDE 60 iS TiE SB
Request a Quote
Description
Kraftform Kompakt VDE 60 iS TiE SB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screwdrivers - 2885081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screwdrivers
2885081
Screwdrivers 2885081
Kraftform Kompakt VDE 60 iS TiE SB

Kraftform Kompakt VDE 60 iS TiE SB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Screwdrivers (hand tool)
Product Number 2885081
Product Name Screwdrivers
Drive Details 3.5 mm
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - 206-2122 - WAGO
Specs
Drive Type Crosshead; PH2
View Details
2 suppliers
Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 35003 - Minerallac Company
Minerallac Company
Specs
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details
Screwdriver - 35-193 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Drive Type Crosshead
Overall Length 6.75 inch (171 mm)
Shank Length 3 inch (76.2 mm)
View Details