Klein Tools, Inc. Screwdriver 682-6

Description
PHILLIPS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet
Description
PHILLIPS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 682-6 - Klein Tools, Inc.
Chicago, IL, USA
Screwdriver
682-6
Screwdriver 682-6
PHILLIPS TYPE CHROME PLATED FINISH 9-3/4 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE HEAT TREATED PROCESS PLASTIC HANDLE MATERIAL CRANK-ACTION STYLE BLACK HANDLE COLOR #2 TIP SIZE TEMPERED STEEL SHANK MATERIAL RAPI-DRIV[R] BRAND HANDLE TYPE CUSHION GRIP APPLICABLE STANDARD ASME/ANSI
  • PHILLIPS TYPE
  • CHROME PLATED FINISH
  • 9-3/4 INCH OVERALL LENGTH
  • 6 INCH SHANK LENGTH
  • ROUND SHANK TYPE
  • HEAT TREATED PROCESS
  • PLASTIC HANDLE MATERIAL
  • CRANK-ACTION STYLE
  • BLACK HANDLE COLOR
  • #2 TIP SIZE
  • TEMPERED STEEL SHANK MATERIAL
  • RAPI-DRIV[R] BRAND
  • HANDLE TYPE CUSHION GRIP
  • APPLICABLE STANDARD ASME/ANSI
Supplier's Site Datasheet

Technical Specifications

  Klein Tools, Inc.
Product Category Screwdrivers (hand tool)
Product Number 682-6
Product Name Screwdriver
Drive Type Crosshead
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screw and Nut Drivers - 2946-210-719-ND - DigiKey
Specs
Drive Type Slotted; Slotted
Drive Size 0.0984 inch (2.5 mm)
Drive Details 2.5mm x 0.4mm
View Details
3 suppliers
Screwdriver - 600-6 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Drive Type Slotted
Drive Details 5/16 Inch
Overall Length 10.94 inch (278 mm)
View Details
Screwdriver - 35002 - Minerallac Company
Minerallac Company
Specs
Type Precision Screwdriver
Drive Type Robertson
Overall Length 7.5 inch (190 mm)
View Details